Nitto Seiko America Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| AKROSE is the technology of tightly joining dissimilar materials by pressing them together after undergoing a cold-heading process. Cold-heading is the technology that distorts and then reshapes metal parts by... | |
| Self-Tapping Screw Fastener - CF-Tite® Self-Tapping Screw Fastener is a leading edge solution for assembly of Carbon Fiber Reinforcement Plastics. It's specially designed thread profile allows to eliminate pre-tapping process. | |
| Self-Tapping Screw Fastener - GizaTite Self-Tapping Screw Fastener is very unique self-tapping screw for plastic fastening. It shows not only very high ability of anti loosening under hard vibration and... | |
| Self-Tapping Screw Fastener - If you have problems due to incomplete seating of screws at soft metal assembly, Alumi-Tite Self-Tapping Screw Fastener will be a strong solution. It's specially designed... | |
| Self-Tapping Screw Fastener - Taptite® 2000 Self-Tapping Screw Fastener is an epoch-making thread rolling bolts which realizes self-tapping with high-tensile fastener. It performs equivalent axial tension as conventional bolt fastening... |