Anaheim Automation, Inc. Brush DC Motor BDR-36-57-57-18.0V-20000

Suppliers

Company
Product
Description
Supplier Links
Effective way to control motion control applications

Effective way to control motion control applications

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category DC Motors
Product Number BDR-36-57-57-18.0V-20000
Product Name Brush DC Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 6.0 to 3.0 VDC
Continuous Current 5.5 amps
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
6800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-550SM-6428 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 3.6 to 7.2 VDC
Output Power 0.0284 HP
View Details
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 0.5361 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details