Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 65
Electrical Characteristics β-Value(25/85) (K) : 3978
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features Discrete NTC Package : Glass Radial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 150 Maximum Temperature : 150 DEGC [302 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 65
Electrical Characteristics
- β-Value(25/85) (K) : 3978
Operation/Application
- Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features
- Discrete NTC Package : Glass Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.4
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -55 - 150
- Maximum Temperature : 150 DEGC [302 DEGF ]
- Resistance (at 25°C) (KOHM) : 2.252
- Temperature Accuracy (DEGC) : ±.1 from 0 - 70