Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Electrical Characteristics β-Value(25/85) (K) : 3978
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 150 Maximum Temperature : 150 DEGC [302 DEGF ] Resistance (at 25°C) (KOHM) : 6 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Electrical Characteristics
- β-Value(25/85) (K) : 3978
Packaging Features
- Discrete NTC Package : Epoxy Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.4
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 150
- Maximum Temperature : 150 DEGC [302 DEGF ]
- Resistance (at 25°C) (KOHM) : 6
- Temperature Accuracy (DEGC) : ± .2 from 0 - 70