American Casting & Manufacturing Corp. Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
EZ seal press is ideal for applying lead or aluminum wire seals. The EZ Press dies are available blank or engraved with letters and/or numbers. DESCRIPTION The EZ Seal Press...
The 36" Bolt Cutter is ideal for removing bolt seals. DESCRIPTION The design of these 36" (91cm) bolt cutters provide maximum leverage - ideal for cutting our heavy-duty bolt locks,...
The Model CL99-C7 Cable Cutter is used to remove cable seals. DESCRIPTION Model CL99-C7 cable cutter for use on wire, wire rope and cable. Specifically designed to cut stranded metal...
Used to close and emboss lead seals and aluminum seals. Replaceable, interchangeable 1/2" diameter dies are available blank or engraved with letters, numbers or logos. DESCRIPTION The 5" Bulldog Seal...