The Model CL99-C7 Cable Cutter is used to remove cable seals.
Model CL99-C7 cable cutter for use on wire, wire rope and cable. Specifically designed to cut stranded metal assemblies. Specially designed triangular cutters greatly reduces required effort.
Soft Wire Rope - 7mm. Hard Wire Rope - 5mm. Spring Wire Cable - 4mm. Very Hard Steel and Flex - 3mm. Electrical Cable (Copper / Aluminum / Steel Covered Aluminum) - 7mm. Aluminum or Copper Rods - 5mm. Iron Rods - 4mm. Tempered Steel Spring - 2.5mm.
| Model # | CL99-C7 Cable Cutter |
|---|---|
| Material | Steel with rubber grips. |
| Dimensions | 7-3/4" (19.7 cm) |
| American Casting & Manufacturing Corp. | |
|---|---|
| Product Category | Hand Tools |
| Product Number | CL99-C7 |
| Product Name | Cable Cutter |