Suntech Applied Materials (Hefei) Co.,Ltd Datasheets for Industrial Ceramic Materials

Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more

Product Name Notes
A ceramic cap for cosmetic packaging is a high-quality, durable and esthetically pleasing component used to close or seal cosmetic products such as lipsticks, foundations or skincare jars. Material: Made...
According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package...
Ceramic coffee burrs are a popular choice for coffee grinders due to their unique properties and benefits. Properties 1. Material : Made of ceramic which is extremely hard, durable, and...
Ceramic hip Joint ball Head & Liner Material:· Ball Head: Made from high-strength Zirconia- Toughened alumina (ZTA) ceramics, offering excellent wear resistance, reduced friction, and long-term stability.· Liner: Made from...
Ceramic pistons have a wide range of applications due to their excellent properties such as high wear resistance, corrosion resistance, and ability to withstand high temperatures. Here are some common...
Ceramic substrates have following advantages: High thermal conductivity Excellent insulation properties High mechanical strength Excellent chemical stability Aluminum nitride ceramic substrates: Thermal conductivity > 200 W/m·K, thermal expansion coefficient matches...
Ceramic tips for beauty products are a precision-engineered component typically used in applicators for cosmetics and skin care products. Material: Made from zirconium dioxide (ZrO2 ) and aluminum oxide (Al₂O₃)Main...
High quality and long life quality assurance, Suntech provide standard and custom parts for internationally renowned companies ASM, Hesse, Cho-Onpa, F&K Delvotec Bond Technik, Palomar Technologies, DIAS Automation, West-Bond, Hybond,...
Material: The tweezers are crafted from advanced ceramic materials, which are known for their durability and resistance to electrostatic discharge (ESD).Key Features: ESD Safety: The ceramic composition of the tweezers...
Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with...