Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
INORGANIC CHEMICALS AND COMPOUNDS
MEDICAL ISOTOPES, INC.
D2995 -- HYDRAZINE HYDRATE-D 6 (64% W/W HYDRAZINE)
Medical Isotopes, Inc.
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
D2995
Description
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
Suppliers
Company
Product
Description
Supplier Links
Medical Isotopes, Inc.
Pelham, NH, USA
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
D2995
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
D2995
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
Supplier's Site
Technical Specifications
Medical Isotopes, Inc.
Product Category
Inorganic Chemicals and Compounds
Product Number
D2995
Product Name
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
Chemical Formula
ND 2 ND 2 -D 2 O
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
pH Buffer 7.00
238896
Specs
Type
Other; Buffer
State of Matter
Liquids
Volume
262 gallons (990 liters)
View Details
Umicore Metal Deposition Solutions
Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353
0489353
Specs
State of Matter
Tablet
Purity
99.3 %
View Details
Gelest, Inc.
OCTACHLOROTRISILANE, 96%
SIO6601.0
Specs
Chemical Formula
Cl 8 Si 3
CAS Number
13596-23-1
Flash Point
172 F (78 C)
View Details
Linde North America, Inc.
Wet Chemicals
Specs
Type
Bio-Inorganic Compounds
Acids
All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details