Umicore Metal Deposition Solutions Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353 0489353

Description
Coating material Zirconium monoxide Purity 99.3% Form Tablet Dimensions Ø 14 x 5 mm Quantity 50 pcs Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07
Description
Coating material Zirconium monoxide Purity 99.3% Form Tablet Dimensions Ø 14 x 5 mm Quantity 50 pcs Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Suppliers

Company
Product
Description
Supplier Links
Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353 - 0489353 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353
0489353
Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353 0489353
Coating material Zirconium monoxide Purity 99.3% Form Tablet Dimensions Ø 14 x 5 mm Quantity 50 pcs Theoretical density at 20°C in g/cm³ 6.4 Melting point in °C ~2200 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Melting Good W Good Preparation of base melt (premelt) Good Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Coating material

Zirconium monoxide

Purity

99.3%

Form

Tablet

Dimensions

Ø 14 x 5 mm

Quantity

50 pcs

Theoretical density at 20°C in g/cm³

6.4

Melting point in °C

~2200

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Melting

Good

W

Good

Preparation of base melt (premelt)

Good

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.23

High

7

at 550 nm: n

1.92-2.07

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0489353
Product Name Zirconium oxide 99.3% Ø14x5mm 50pcs - 0489353
State of Matter

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238319 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Grignard Reagents - 3203 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 2-Methylphenethylmagnesium Bromide
Chemical Formula C9H11BrMg
View Details
HfO2 99.9% 3.5-5.0mm 1kg - 0489475-01000G - 01000g - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details