Medical Isotopes, Inc. Datasheets for Inorganic Chemicals and Compounds

Inorganic chemicals, inorganic salts and inorganic compounds are substances of mineral origin that do not contain carbon in their molecular structure.
Inorganic Chemicals and Compounds: Learn more

Product Name Notes
4,7-Dichloroquinolin e- 15 N
5-(4-Hydroxyphenyl)- 5-phenyl-d 5 -hydantoin-2,4,5- 13 C 3
Algeldrate
Almasilate
Aluminum Hydroxide- 18 O 3
Ammonia- 15 N, Solution in Methanol (1.75M)
Ammonium- 15 N hydroxide solution ~14 N in H 2 O 98% 15 N
Ammonium- 15 N hydroxide solution ~3 N in H 2 O 98% 15 N
Ammonium- 15 N hydroxide solution ~6 N in H 2 O 98% 15 N
Ammonium-d 4 Bromide
Ammonium-d 4 Deuteroxide
Ammonium-d 8 Sulfate
Antimony 121
Antimony 123
Barium 130
Barium 132
Barium 134
Barium 135
Barium 136
Barium 137
Barium 138
Borane-d 3
Boric Acid- 11 B
Boric Acid-B-10
Boron-B 10
Boron-B 11 (Elemental)
Bromine 79
Bromine 81
Cadmium 106
Cadmium 108
Cadmium 110
Cadmium 111
Cadmium 112
Cadmium 113
Cadmium 114
Cadmium 116
Calcium 40
Calcium 42
Calcium 43
Calcium 44
Calcium 46
Calcium 48
Cerium 136
Cerium 138
Cerium 140
Cerium 142
Chlorine 35
Chlorine 37
Chromium 50
Chromium 52
Chromium 53 converted into Na 2 Cr 2 O 7
Chromium 53
Chromium 54
Copper 63
Copper 65
Decaborane (non-isotopic, high purity)
Decaborane- 10 B 10 all Boron atoms are 10 B Isotopes
Erbium 162
Erbium 164
Erbium 166
Erbium 167
Erbium 168
Erbium 170
Gadolinium 152
Gadolinium 154
Gadolinium 155
Gadolinium 156
Gadolinium 157
Gadolinium 158
Gadolinium 160
Gallium 69
Gallium 71
Germanium 70
Germanium 72
Germanium 73
Germanium 74
Germanium 76
Hafnium 174
Hafnium 176
Hafnium 177
Hafnium 178
Hafnium 179
Hafnium 180
Hydrazine Hydrate-d 6 (64% w/w hydrazine)
Hydrazine Sulfate 15 N 2
Hydrazine Sulfate-d 6
Hydrazine- 15 N 2 monohydrate
Hydrazine-d 4 (95% w/w in D 2 O)
Indium 113
Indium 115
Iridium 191
Iridium 193
Iron 54 (Powder, Foil, Chloride or Oxide)
Iron 56 (Powder, Foil, Chloride or Oxide)
Iron 57 (Powder, Foil, Chloride or Oxide)
Iron 58 (Powder, Foil, Chloride or Oxide)
Lanthanum 138
Lanthanum 139
Lead 204
Lead 206
Lead 207
Lead 208
Lithium Aluminum Deuteride-d 4
Lithium-6 fluoride
Lithium-6 in Metal Form
Lithium-6-Sulfate
Lithium-7 Hydroxide Monohydrate
Lithium-7 in Metal Form
Lutetium 175
Lutetium 176
Magnesium 24
Magnesium 25
Magnesium 26
Mercury 196
Mercury 198
Mercury 199
Mercury 200
Mercury 201
Mercury 202
Mercury 204
Mercury-202 Oxide
Molybdenum 100
Molybdenum 92
Molybdenum 94
Molybdenum 95
Molybdenum 96
Molybdenum 97
Molybdenum 98
n-Deuterium Bromide (45% w/w in d 2 O)
Neodymium 142
Neodymium 143
Neodymium 144
Neodymium 145
Neodymium 146
Neodymium 148
Neodymium 150
Nickel 58
Nickel 60
Nickel 61
Nickel 62
Nickel 64
Nitric Acid- 15 N
Osmium 184
Osmium 186
Osmium 187
Osmium 188
Osmium 189
Osmium 190
Osmium 192
Palladium 102
Palladium 104
Palladium 105
Palladium 106
Palladium 108
Palladium 110
Phosphoric Acid-d 3 (85% w/w in d 20 )
Platinum 190
Platinum 192
Platinum 194
Platinum 195
Platinum 196
Platinum 198
Potassium 39 (as chloride)
Potassium 40 (as chloride)
Potassium 41 (as chloride)
Potassium Deuteroxide (40% w/w in D 2 O)
Potassium Dideuterium Phosphate-d 2
Potassium Dideuterium Phosphate
Potassium Nitrate- 15 N
rac Ramelteon-d 3
Rhenium 185
Rhenium 187
Rubidium 85
Rubidium 87
Rubidium-87 Metal
Ruthenium 100
Ruthenium 101
Ruthenium 102
Ruthenium 104
Ruthenium 98
Ruthenium 99
Samarium 144
Samarium 147
Samarium 148
Samarium 149
Samarium 150
Samarium 152
Samarium 154
Selenium 74
Selenium 76
Selenium 77
Selenium 78
Selenium 80
Selenium 82
Silicon 28
Silicon 29
Silicon 30
Silver 107
Silver 109
Silver Nitrate (crystals)
Sodium Azide-1- 15 N
Sodium Deuteroxide (20% w/w in d 2 O)
Sodium Deuteroxide (40% w/w in d 2 O)
Sodium Dideuterium Phosphate
Sodium Sulfite- 34 S
Strontium 84
Strontium 86
Strontium 87
Strontium 88
Sulfamide
Sulfur 32
Sulfur 33
Sulfur 36
Sulfur- 34 S
Sulfuric Acid-d 2 (96-98 wt. % in D 2 O)
Tellurium 120
Tellurium 122
Tellurium 123
Tellurium 124
Tellurium 125
Tellurium 126
Tellurium 128
Tellurium-130
Thallium 203 (Metal form, powder form, or ingot)
Thallium 205 as metal & oxide
Tin 112
Tin 114
Tin 115
Tin 116
Tin 117
Tin 118
Tin 119
Tin 120
Tin 122
Tin 124
Titanium 46
Titanium 47
Titanium 48
Titanium 49
Titanium 50
Tungsten 180
Tungsten 182
Tungsten 183
Tungsten 184
Tungsten 186
Vanadium 50
Water, Deuterium Depleted
Ytterbium 168
Ytterbium 170
Ytterbium 171
Ytterbium 172
Ytterbium 173
Ytterbium 174
Ytterbium 176
Zinc 64
Zinc 66
Zinc 70
Zinc Oxide
Zinc-67
Zinc-68
Zirconium 90
Zirconium 91
Zirconium 92
Zirconium 94
Zirconium 96