Titebond Titebond No-Run, No-Drip Wood Glue 2404

Description
Titebond No-Run, No-Drip Wood Glue is the thickest, fastest-drying glue available for use with porous and semi-porous materials. It is ideal for finish trim, crown molding, baseboards, window casings and other applications requiring a professional-strengt h, no-run wood glue. Titebond No-Run, No-Drip provides a strong initial tack and fast speed of set, yet allows realignment of working pieces. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Download Titebond No-Run, No-Drip Wood Glue Sales Sheet Thick - No-runs, No-drips Versatile - Bonds most porous and semi-porous materials Fill small cracks and gaps Strong initial tack - Fast set Unaffected by finishes Excellent sandability Good heat resistance Nonflammable - No offensive odor Application Temperature Above 50°F. Open assembly time 3-5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods,125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond No-Run, No-Drip Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications, use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Suppliers

Company
Product
Description
Supplier Links
Titebond No-Run, No-Drip Wood Glue - 2404 - Titebond
Columbus, OH, USA
Titebond No-Run, No-Drip Wood Glue
2404
Titebond No-Run, No-Drip Wood Glue 2404
Titebond No-Run, No-Drip Wood Glue is the thickest, fastest-drying glue available for use with porous and semi-porous materials. It is ideal for finish trim, crown molding, baseboards, window casings and other applications requiring a professional-strengt h, no-run wood glue. Titebond No-Run, No-Drip provides a strong initial tack and fast speed of set, yet allows realignment of working pieces. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Download Titebond No-Run, No-Drip Wood Glue Sales Sheet Thick - No-runs, No-drips Versatile - Bonds most porous and semi-porous materials Fill small cracks and gaps Strong initial tack - Fast set Unaffected by finishes Excellent sandability Good heat resistance Nonflammable - No offensive odor Application Temperature Above 50°F. Open assembly time 3-5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods,125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond No-Run, No-Drip Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications, use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Titebond No-Run, No-Drip Wood Glue is the thickest, fastest-drying glue available for use with porous and semi-porous materials. It is ideal for finish trim, crown molding, baseboards, window casings and other applications requiring a professional-strength, no-run wood glue.
Titebond No-Run, No-Drip provides a strong initial tack and fast speed of set, yet allows realignment of working pieces. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes.
Download Titebond No-Run, No-Drip Wood Glue Sales Sheet

  • Thick - No-runs, No-drips
  • Versatile - Bonds most porous and semi-porous materials
  • Fill small cracks and gaps
  • Strong initial tack - Fast set
  • Unaffected by finishes
  • Excellent sandability
  • Good heat resistance
  • Nonflammable - No offensive odor

Application Temperature

Above 50°F.


Open assembly time

3-5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods,125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond No-Run, No-Drip Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications, use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 2404
Product Name Titebond No-Run, No-Drip Wood Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductive Die Attach Adhesive - TIM12 - Shiu Li Technology Co., Ltd
Specs
Cure / Technology Single Component; Room Temperature Vulcanizing or Curing (optional feature); High Heat
Chemical System Silicone
Type / Form Gel
View Details
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
ATROX ® 558-2C31 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Industry Semiconductors, IC's
View Details