Master Bond, Inc. Silver Filled, Electrically Conductive Epoxy EP21TDCS

Description
Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS can be applied with minimal sagging or dripping even on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP21TDCS is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS can be applied with minimal sagging or dripping even on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP21TDCS is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Hackensack, NJ, USA
Silver Filled, Electrically Conductive Epoxy
EP21TDCS
Silver Filled, Electrically Conductive Epoxy EP21TDCS
Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS can be applied with minimal sagging or dripping even on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP21TDCS is now available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS can be applied with minimal sagging or dripping even on vertical surfaces. It can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP21TDCS is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCS
Product Name Silver Filled, Electrically Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, One Component Epoxy Adhesive - EP17HT-100 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Quartz Filled, Two Component Epoxy - EP30QF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Ultra Low Thermal Resistance One Part Epoxy System - Supreme 18TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details