Titebond Titebond II Fluorescent Wood Glue 2317

Description
Titebond II Fluorescent can help any woodworker achieve professional-looking results. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops bonds stronger than wood, offers excellent sandability and is unaffected by finishes. Titebond II Fluorescent contains a dye that, when viewed under a black light, enables woodworkers to inspect the glue line and assist in the cleanup process. It is ideal for most porous materials, is easy to use and cleans up with water. Download Titebond II Fluorescent Sales Sheet Visible under black light Enables detection and removal of dried glue before finishing Passes ANSI Type II water-resistance Versatile - Bonds wood, hardboard, high pressure laminates and particleboard Solvent-resistant Fast set - Shortens clamp time Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Fluorescent Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Suppliers

Company
Product
Description
Supplier Links
Titebond II Fluorescent Wood Glue - 2317 - Titebond
Columbus, OH, USA
Titebond II Fluorescent Wood Glue
2317
Titebond II Fluorescent Wood Glue 2317
Titebond II Fluorescent can help any woodworker achieve professional-looking results. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops bonds stronger than wood, offers excellent sandability and is unaffected by finishes. Titebond II Fluorescent contains a dye that, when viewed under a black light, enables woodworkers to inspect the glue line and assist in the cleanup process. It is ideal for most porous materials, is easy to use and cleans up with water. Download Titebond II Fluorescent Sales Sheet Visible under black light Enables detection and removal of dried glue before finishing Passes ANSI Type II water-resistance Versatile - Bonds wood, hardboard, high pressure laminates and particleboard Solvent-resistant Fast set - Shortens clamp time Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Fluorescent Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Titebond II Fluorescent can help any woodworker achieve professional-looking results. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops bonds stronger than wood, offers excellent sandability and is unaffected by finishes.
Titebond II Fluorescent contains a dye that, when viewed under a black light, enables woodworkers to inspect the glue line and assist in the cleanup process. It is ideal for most porous materials, is easy to use and cleans up with water.
Download Titebond II Fluorescent Sales Sheet


  • Visible under black light
  • Enables detection and removal of dried glue before finishing
  • Passes ANSI Type II water-resistance
  • Versatile - Bonds wood, hardboard, high pressure laminates and particleboard
  • Solvent-resistant
  • Fast set - Shortens clamp time
  • Ideal for radio frequency (R-F) gluing systems
  • Easy cleanup with water

Application Temperature

Above 55°F.


Open assembly time

5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond II Fluorescent Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 2317
Product Name Titebond II Fluorescent Wood Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductive Die Attach Adhesive - TIM12 - Shiu Li Technology Co., Ltd
Specs
Cure / Technology Single Component; Room Temperature Vulcanizing or Curing (optional feature); High Heat
Chemical System Silicone
Type / Form Gel
View Details
USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
 - 9181397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Acrylic
Type / Form Liquid
Use Temperature 410 F (210 C)
View Details
Thermal Interface Material -  - Boyd
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive; Thermal Insulation
View Details