Master Bond, Inc. USP Class VI Certified, Two Component Epoxy EP30Med

Description
Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight and contains no solvents or diluents. Master Bond Polymer System EP30Med produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. It is serviceable over the wide temperature range of -60°F to + 250°F. it bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. EP30Med has exceptionally low liner shrinkage upon cure as well as superb optical clarity. The cured compound is also an outstanding electrical insulator. This, coupled with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements for food compatibility.
Request a Quote
Description
Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight and contains no solvents or diluents. Master Bond Polymer System EP30Med produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. It is serviceable over the wide temperature range of -60°F to + 250°F. it bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. EP30Med has exceptionally low liner shrinkage upon cure as well as superb optical clarity. The cured compound is also an outstanding electrical insulator. This, coupled with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements for food compatibility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Hackensack, NJ, USA
USP Class VI Certified, Two Component Epoxy
EP30Med
USP Class VI Certified, Two Component Epoxy EP30Med
Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight and contains no solvents or diluents. Master Bond Polymer System EP30Med produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. It is serviceable over the wide temperature range of -60°F to + 250°F. it bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. EP30Med has exceptionally low liner shrinkage upon cure as well as superb optical clarity. The cured compound is also an outstanding electrical insulator. This, coupled with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements for food compatibility.

Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight and contains no solvents or diluents. Master Bond Polymer System EP30Med produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. It is serviceable over the wide temperature range of -60°F to + 250°F. it bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. EP30Med has exceptionally low liner shrinkage upon cure as well as superb optical clarity. The cured compound is also an outstanding electrical insulator. This, coupled with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements for food compatibility.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30Med
Product Name USP Class VI Certified, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Epoxy EP41S Features Chemical Resistance - EP41S - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Optically Clear, Condensation Curing Silicone - MasterSil 152 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Two Component, Thermally Conductive Epoxy - EP21TDC-2LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details