Techsil® CA03 is an impressive low-odor/low-bloom instant adhesive that has been specially formulated for use in areas with poor or limited ventilation and on cosmetically critical applications to eliminate whitening and chlorosis. CA03 is clear in appearance and has a high viscosity of 1000cPs. Suitable for the general purpose bonding of most plastics, rubbers and other common substrates, this product offers good gap filling capabilities (0.20mm max gap fill and greatly improves user comfort. CA03 is an alkoxy-ethyl cyanoacrylate with offers an operating temperature range of -50°C to +70°C and has a typical fixture time of between 20 - 60 seconds.
Techsil Limited | |
---|---|
Product Category | Industrial Adhesives |
Product Number | TECY15097 |
Product Name | Techsil® CA03 Low Odour Cyanoacrylate 1000cPs 50gm |
Chemical System | Cyanoacrylate |