Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require.
Our facility can process nearly every high performance fiber including: carbon, glass, aramid, hybrid materials, etcetera.
Equipment includes:
• Uni-tape production at 1m width
• Woven fabric prepreg at 12″ to 62″ width
• Adhesive filming at 50" width
• Towpreg production
• Large capacity resin mixing facility
• Large capacity 0°F and 40°F cold storage
Mitsubishi Chemical Carbon Fiber and Composites is dedicated to constantly expanding our machine capability and improving our technical responsiveness to the market through new product development and innovation.
We certify to AS9100D and are always improving our quality assurance for our customers; be confident in the product you receive.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 51-301 |
Product Name | Composite Materials, Syntactic expanding core splice adhesive with a 2:1 to 3:1 expansion ratio. |
Cure / Technology | Cure Temperature: 250 - 320 F |