Henkel Corporation - Industrial Structural Adhesives LOCTITE AA 3493

Description
Low viscosity, modified acrylate acrylic adhesive which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond. LOCTITE® AA 3493 (known as LOCTITE AA 3492) is a transparent, low viscosity, modified acrylate acrylic adhesive liquid which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond exhibiting excellent resistance to prolonged humidity or water immersion. Typically used in bonding and sealing or potting applications of glass to itself or other materials. Low viscosity Cures in seconds upon exposure to UV radiation Forms an impact resistant bond which exhibits excellent resistance to prolonged humidity or water immersion Ideal for applications where a self-leveling adhesive is desired
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structural Adhesives - LOCTITE AA 3493 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Structural Adhesives
LOCTITE AA 3493
Structural Adhesives LOCTITE AA 3493
Low viscosity, modified acrylate acrylic adhesive which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond. LOCTITE® AA 3493 (known as LOCTITE AA 3492) is a transparent, low viscosity, modified acrylate acrylic adhesive liquid which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond exhibiting excellent resistance to prolonged humidity or water immersion. Typically used in bonding and sealing or potting applications of glass to itself or other materials. Low viscosity Cures in seconds upon exposure to UV radiation Forms an impact resistant bond which exhibits excellent resistance to prolonged humidity or water immersion Ideal for applications where a self-leveling adhesive is desired

Low viscosity, modified acrylate acrylic adhesive which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond. LOCTITE® AA 3493 (known as LOCTITE AA 3492) is a transparent, low viscosity, modified acrylate acrylic adhesive liquid which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond exhibiting excellent resistance to prolonged humidity or water immersion. Typically used in bonding and sealing or potting applications of glass to itself or other materials.

  • Low viscosity
  • Cures in seconds upon exposure to UV radiation
  • Forms an impact resistant bond which exhibits excellent resistance to prolonged humidity or water immersion
  • Ideal for applications where a self-leveling adhesive is desired
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Industrial Adhesives
Product Number LOCTITE AA 3493
Product Name Structural Adhesives
Cure / Technology UV or Radiation Cured; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Composite Materials, Enhanced long out-time adhesive - 104 - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Specs
Cure / Technology Cure Temperature: 250 - 320 F
Chemical System Epoxy
Type / Form Sheet or Film
View Details
Medical Application Translucent UV Curing Adhesive - DM-6657 - Shenzhen DeepMaterial Technologies Co., Ltd
Shenzhen DeepMaterial Technologies Co., Ltd
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metal
View Details
Two Component, Heat Resistant Epoxy - EP46HT-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details