Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming, fast room-temperature cure, and good UV and temperature resistance. 50 g Cartridge.
LOCTITE HY 4090 CR50G IND NA
Loctite HY 4090 yellow two-part epoxy adhesive is compatible with metal, plastic, rubber, textile and wood materials. Provides a 3-5 min working time. Works in a mix ratio of 1:1. Minimum to maximum operating temperatures are -40 F to +300 F.
Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
---|---|---|---|
Product Category | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives |
Product Number | 2123350 | 57AC5497 | 079340-01122 |
Product Name | Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge | Loctite Hy 4090 Cr50G Ind Na Loctite | Loctite HY 4090 Yellow Two-Part Epoxy Adhesive - Yellow - Base & Accelerator (B/A) - 50 ml Cartridge |
Cure / Technology | Two Component | ||
Chemical System | Epoxy | Epoxy | |
Substrate Compatibility | Metal; Plastic; Rubber or Elastomer | ||
Viscosity | 4000 to 40000 cP |