Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 336 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 336 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 336 can withstand extended periods at temperatures up to 400°F.
Hernon Manufacturing, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | 333617 |
Product Name | Formulations - Applications - Bonding - Silastomer 336 |