Real Tech, Inc. Datasheets for Water Quality Testing Instruments

Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more

Product Name Notes
Real Tech’s BOD/COD bypass cabinet style sensor offers an affordable and accurate organics monitoring solution for pressurized applications. The real-time sensor provides rapid detection of aggregate organics parameters including BOD,...
Real Tech’s bypass Algae sensor offers an affordable real-time monitoring solution for rapid detection at the plant intake. This quick and simple screening tool outputs measurement as algae (cells per...
Real Tech’s bypass Dual-Wave sensor offers an affordable SAC254 organics monitoring solution for pressurized applications. The sensor provides rapid real-time detection of organic matter without the use of reagents. Benefiting...
Real Tech’s bypass Permanganate sensor offers an affordable real-time monitoring solution for monitoring residual permanganate. The sensor uses a unique long path length measurement cell which enables the detection levels...
Real Tech’s Conductivity sensor measurement is based on the use of 4 electrodes (2 graphic and 2 platinum). An alternating current of constant voltage is established between the graphic pair...
Real Tech’s robust BOD/COD probe sensor offers an affordable and accurate solution for real-time wastewater organics monitoring. Ideal for open channel or non-pressurized applications, the submersible BOD/COD probe is installed...
Real Tech’s robust TSS probe sensor offers an affordable and reliable solution for real-time TSS monitoring in wastewater. Ideal for open channel or non-pressurized applications, the submersible TSS probe is...
Real Tech’s robust UV254 probe sensor offers an affordable and accurate solution for real-time UV254 or UVT wastewater monitoring. Ideal for open channel or non-pressurized applications, the submersible UV254 probe...
Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation...
Real Tech’s UV254 online analyzer offers an affordable and accurate solution for real-time UV254 or UVT monitoring. Benefiting from Split-Sense Pro and patented Ortho-beam technology, the need for calibration is...
Real Tech’s bypass Benzene sensor provides affordable real-time measurement of benzene in water or wastewater. The Benzene sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs.
Real Tech’s bypass High Nitrate sensor provides affordable real-time measurement of high levels of nitrate in water or wastewater. The High Nitrate sensor provides superior measurement performance across multiple wavelengths...
Real Tech’s robust Benzene submersible probe provides affordable real-time measurement of benzene changes in water or wastewater. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths...
The portable BOD/COD Field Meter from Real Tech provides simple and affordable testing of organic matter in water or wastewater output as biochemical oxygen demand (BOD) or chemical oxygen demand...