Real Tech, Inc. REAL TURBIDITY PROBE TURB1000

Description
Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850 nm and can be easily calibrated with a formazine standard solution. The compact and robust turbidity sensor is ideal for many applications from wastewater to high purity water. IR optical measurement technology Measures turbidity or TSS Operator friendly, low maintenance design Range for wastewater to high purity water applications Ultra low-power consumption ISO 7027 compliant
Datasheet
Description
Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850 nm and can be easily calibrated with a formazine standard solution. The compact and robust turbidity sensor is ideal for many applications from wastewater to high purity water. IR optical measurement technology Measures turbidity or TSS Operator friendly, low maintenance design Range for wastewater to high purity water applications Ultra low-power consumption ISO 7027 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL TURBIDITY PROBE - TURB1000 - Real Tech, Inc.
Whitby, Ontario, Canada
REAL TURBIDITY PROBE
TURB1000
REAL TURBIDITY PROBE TURB1000
Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850 nm and can be easily calibrated with a formazine standard solution. The compact and robust turbidity sensor is ideal for many applications from wastewater to high purity water. IR optical measurement technology Measures turbidity or TSS Operator friendly, low maintenance design Range for wastewater to high purity water applications Ultra low-power consumption ISO 7027 compliant

Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR nephelometry / 850 nm and can be easily calibrated with a formazine standard solution. The compact and robust turbidity sensor is ideal for many applications from wastewater to high purity water.


  • IR optical measurement technology
  • Measures turbidity or TSS
  • Operator friendly, low maintenance design
  • Range for wastewater to high purity water applications
  • Ultra low-power consumption
  • ISO 7027 compliant
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Testing Instruments
Product Number TURB1000
Product Name REAL TURBIDITY PROBE
Water Quality Parameters Water Quality Measurement Instrument; Turbidity
Unlock Full Specs
to access all available technical data

Similar Products

Oil / Water Tank Profiler - 4100-PRO - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 1000000 ppm
View Details
UviTec UVT Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details
PH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
720 Series II Digital ORP Monitor - 729II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details