SensoDirect Con110
The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.
Delivery Content: SensoDirect Con110 battery, conductivity sensor, in case, instruction manual and guarantee sheet.
The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 – 1.999 or 0.01 – 19.99 mS/cm. As conductivity measurement also depends on temperature, the SensoDirect Con110 includes an automatic temperature compensation feature. The SensoDirect Con110 can be calibrated and adjusted using a potentiometer.
Lovibond® Tintometer® | Lovibond® Tintometer® | |
---|---|---|
Product Category | Water Quality Testing Instruments | Water Quality Testing Instruments |
Product Number | Con110 | Con110 |
Product Name | SensoDirect 110 | SensoDirect 110 Pool |
Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature) |
Form Factor | Hand Held ; Portable; In-situ / Field | Hand Held ; Portable; In-situ / Field |
Instrument Specific Features | Automatic Temperature Compensation | Automatic Temperature Compensation |
Process Temp | 32 to 212 F (0 to 100 C) | |
Features and Functionality | Battery Powered; Built-in or Self Calibration | Battery Powered; Built-in or Self Calibration |