KPM Analytics Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| High Capacity Benchtop Automated Wet Chemistry Platform SmartChem® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up... | |
| High Capacity Floor Model Automated Wet Chemistry Platform The SmartChem® 600 is a high productivity, wet chemistry, discrete read, automated analyzer. It is designed for demanding laboratories seeking to enhance... | |
| SmartChem® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional... | |
| The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex... |