MOKON Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105°F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency,... | |
| Mokon’s Full Range temperature control system offers a combination heating/chilling system all in one package. A Mokon water system, combined with an Iceman chiller, integrates the benefits and features of... | |
| Mokon's BFC Series Blown Film Air Coolers offer an increase in blown film productivity, especially in warmer climates or when ambient air temperatures rise during the summer. Mokon’s BFC Series... | |
| Mokon's Dual Circuit Scroll Series portable chillers feature a tandem compressor arrangement for dual circuit capacity control to provide a flexible and energy-efficient design solution to your ever-changing process cooling... | |
| Mokon's Iceman air-cooled and water-cooled central chillers provide a self-supporting plant-wide source of chilled water. The systems are offered in single and dual-circuit configurations to meet your processing requirements, and... | |
| Outdoor Air-Cooled Central Chillers from Mokon are designed for exterior installation, freeing up valuable indoor equipment space. Systems are available from 20 Ton capacities and larger. Mokon Outdoor Central Chillers... | |
| The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits,... | |
| The Iceman LT Series portable chillers feature nonferrous components and a semi-hermetic discus compressor, providing superior energy efficiency, robust operation and easy maintenance. Cylinder unloading/hot gas bypass used for capacity... | |
| The Iceman Micro Series chiller is ideal for laboratory applications, laser cooling, micro-molding, and other industrial applications. Constructed in a sleek space-conscious cabinet, this system can also be customized to... | |
| C 3 Cold Climate Cooler System offers a cost-effective solution to process cooling in cold weather areas. The system uses ambient air temperature to cool fluid in a closed loop... |