MOKON Datasheets for Fluid Heat Transfer Systems
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more
| Product Name | Notes |
|---|---|
| Mokon's HTF 350 Series is designed specifically to offer our customers a compact, safe, and affordable means of accurate process temperature control up to 350ºF (177ºC). The small footprint and... | |
| Mokon's HTF 500 Series systems are available up to 500°F (260°C) with a flow rate of either 10 GPM or 20 GPM to the process. These systems feature the latest... | |
| Mokon's HTF 600 Series systems are designed to meet the high temperature demands of controlling process temperatures up to 600ºF (315°C) with an option to go to 650ºF (343°C) . | |
| Mokon's HTF HF-2 Series system provides accurate temperature control up to 600° (315°C) with an option to go to 650° (343°C) with improved performance, energy efficiency and reduced space requirements... | |
| Mokon's ST Series is designed and built to customer specifications providing accurate temperature control up to 650°F (343°C) and up to 600 kW of heating capacity. The ST Series features... |