MOKON Portable Chiller SC Series

Description
The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits, that reduce maintenance concerns and downtime. The stainless steel supply pump and evaporator are highly efficient and long lasting for continuous process usage. The heavy duty insulated plastic tank, combined with nonferrous plumbing, give you a system that is virtually maintenance free.
Description
The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits, that reduce maintenance concerns and downtime. The stainless steel supply pump and evaporator are highly efficient and long lasting for continuous process usage. The heavy duty insulated plastic tank, combined with nonferrous plumbing, give you a system that is virtually maintenance free.

Suppliers

Company
Product
Description
Supplier Links
Portable Chiller - SC Series - MOKON
Buffalo, NY, USA
Portable Chiller
SC Series
Portable Chiller SC Series
The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits, that reduce maintenance concerns and downtime. The stainless steel supply pump and evaporator are highly efficient and long lasting for continuous process usage. The heavy duty insulated plastic tank, combined with nonferrous plumbing, give you a system that is virtually maintenance free.

The Iceman chillers have been engineered for increased efficiency, with additional features in a compact, cost-effective package. Each Iceman features nonferrous components, in both the refrigeration and fluid handling circuits, that reduce maintenance concerns and downtime. The stainless steel supply pump and evaporator are highly efficient and long lasting for continuous process usage. The heavy duty insulated plastic tank, combined with nonferrous plumbing, give you a system that is virtually maintenance free.

Supplier's Site

Technical Specifications

  MOKON
Product Category Chillers (industrial)
Product Number SC Series
Product Name Portable Chiller
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details