The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare.
Snapdragon 808 Processor Specs
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X10 LTE modem
LTE Category
LTE Category 9
Downlink Features
3x20 MHz carrier aggregation
Up to 64-QAM
Uplink Features
1x20 MHz
Up to 16-QAM
Peak Download Speed
450 Mbps
Peak Upload Speed
50 Mbps
Supported Cellular Technologies
LTE FDD
LTE TDD
LTE Broadcast
WCDMA (DB-DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Multi SIM
LTE Dual SIM Dual Active (DSDA)
LTE Dual SIM Dual Standby (DSDS)
Next-generation Calling Services
Voice over Wi-Fi (VoWiFi) with LTE call continuity
HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
802.11ac Wave 2
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
5 GHz
Peak Speed
867 Mbps
Channel Utilization
20/40/80 MHz
MIMO Configuration
2x2 (2-stream)
Peak QAM
256 QAM
Wi-Fi Features
MU-MIMO
Bluetooth
Bluetooth Version
Bluetooth 4.1
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
Sensor-assisted Navigation
Pedestrian Navigation
NFC
Near Field Communications
Supported
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 3.0
USB 2.0
Camera
Megapixel Support
Up to 21 MP camera
Image Sensor Processor
2x Image Sensor Processor (ISP)
Video
Video Capture
Up to 4K Ultra HD video capture @ 30FPS
Video Playback
Up to 4K Ultra HD video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
2560x1600
Quad HD
WQXGA
Maximum External Display Support
Up to 4K
CPU
CPU Clock Speed
Up to 2.0 GHz
CPU Cores
Hexa-core CPU
2x ARM Cortex A57
4x ARM Cortex A53
CPU Bit Architecture
64-bit
DSP
DSP Technology
Qualcomm® Hexagon™ DSP
Qualcomm All-Ways Aware™ technology
Process
Process Technology
20 nm
GPU
GPU Name
Qualcomm® Adreno™ 418 GPU
API Support
OpenGL ES 3.1
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
Qualcomm® Content Protection
Qualcomm® Processor Security
Memory
Memory Speed
933MHz
Memory Type
Dual-Channel
LPDDR3
Storage
SD
SD 3.0 (UHS-I)
eMMC
eMMC 5.0
The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare.
Snapdragon 808 Processor Specs
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X10 LTE modem
LTE Category
Downlink Features
- 3x20 MHz carrier aggregation
- Up to 64-QAM
Uplink Features
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- LTE FDD
- LTE TDD
- LTE Broadcast
- WCDMA (DB-DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Multi SIM
- LTE Dual SIM Dual Active (DSDA)
- LTE Dual SIM Dual Standby (DSDS)
Next-generation Calling Services
- Voice over Wi-Fi (VoWiFi) with LTE call continuity
- HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
- 802.11ac Wave 2
- 802.11n
- 802.11a/b/g
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
Bluetooth
Bluetooth Version
Location
Satellite Systems Support
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
- Sensor-assisted Navigation
- Pedestrian Navigation
NFC
Near Field Communications
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Image Sensor Processor
- 2x Image Sensor Processor (ISP)
Video
Video Capture
- Up to 4K Ultra HD video capture @ 30FPS
Video Playback
- Up to 4K Ultra HD video playback
Codec Support
Display
Maximum On-Device Display Support
Maximum External Display Support
CPU
CPU Clock Speed
CPU Cores
- Hexa-core CPU
- 2x ARM Cortex A57
- 4x ARM Cortex A53
CPU Bit Architecture
DSP
DSP Technology
- Qualcomm® Hexagon™ DSP
- Qualcomm All-Ways Aware™ technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 418 GPU
API Support
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
- Qualcomm® Content Protection
- Qualcomm® Processor Security
Memory
Memory Speed
Memory Type
Storage
SD
eMMC