PREMA Semiconductor GmbH Linear Regulator PR2101

Description
The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V. Features · 7V to 80V input voltage range · Voltage stability 30 ppm over input voltage range 10...80V · Temperature stability +/-0.5% over temperature range -40°C...+120°C. · Low quiescent current of typ. 50uA · Output current up to 6mA · Stable without capacitors Applications · Low current, high voltage regulators · Battery powered systems · Automotive applications · Telecom applications
Datasheet
Description
The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V. Features · 7V to 80V input voltage range · Voltage stability 30 ppm over input voltage range 10...80V · Temperature stability +/-0.5% over temperature range -40°C...+120°C. · Low quiescent current of typ. 50uA · Output current up to 6mA · Stable without capacitors Applications · Low current, high voltage regulators · Battery powered systems · Automotive applications · Telecom applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Regulator - PR2101 - PREMA Semiconductor GmbH
Mainz, Germany
Linear Regulator
PR2101
Linear Regulator PR2101
The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V. Features · 7V to 80V input voltage range · Voltage stability 30 ppm over input voltage range 10...80V · Temperature stability +/-0.5% over temperature range -40°C...+120°C. · Low quiescent current of typ. 50uA · Output current up to 6mA · Stable without capacitors Applications · Low current, high voltage regulators · Battery powered systems · Automotive applications · Telecom applications

The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V.

Features
· 7V to 80V input voltage range
· Voltage stability 30 ppm over
input voltage range 10...80V
· Temperature stability +/-0.5% over
temperature range -40°C...+120°C.
· Low quiescent current of typ. 50uA
· Output current up to 6mA
· Stable without capacitors

Applications
· Low current, high voltage regulators
· Battery powered systems
· Automotive applications
· Telecom applications

Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category IC Linear Voltage Regulators
Product Number PR2101
Product Name Linear Regulator
Package Type SO-8
Life Cycle Stage Maturity
Output Voltage 5 volts
IOUT 0.0060 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A3955SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Management - BQ2085DBTR-V1P3 - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers