Louver Type Socket Pins
Acceptable plug: Dia.0.45 - 0.50mm/0.018" - 0.02"
●Louver has reliable structure with beryllium copper, heat treated.
●Low contact resistance and high current rating.
●High mating/unmating durability.
●Your custom products welcome.
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | UJUS045-L120-A |
Product Name | Louver Type Socket Pins, Acceptable plug: Dia.0.45 - 0.50mm/0.018" - 0.02" |
Product Type | IC Socket; PCB Pins |