Littelfuse, Inc. Fuses 089107.5U

Description
7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Supplier's Site Datasheet
Circuit Protection - Fuses - 089107.5U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
089107.5U
Circuit Protection - Fuses 089107.5U
FUSE AUTO 7.5A 58VDC BLADE MINI

FUSE AUTO 7.5A 58VDC BLADE MINI

Supplier's Site
Littelfuse Low Profile MINI Fuse, 7.5A, Brown, 089107.5U - 46294 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Low Profile MINI Fuse, 7.5A, Brown, 089107.5U
46294
Littelfuse Low Profile MINI Fuse, 7.5A, Brown, 089107.5U 46294
Littelfuse 089107.5U Low Profile MINI Fuse Category: Blade Fuses Manufacturer: Littelfuse Similar performance characteristics as standard mini fuses Low overall height allows for space and weight savings Typically used as a replacement fuse in new vehicles 58 volts Color coded for rating characteristics -40°F (-40°C) to 257°F (125°C) Use with low profile mini fuse holders
  • Littelfuse 089107.5U Low Profile MINI Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Similar performance characteristics as standard mini fuses
  • Low overall height allows for space and weight savings
  • Typically used as a replacement fuse in new vehicles
  • 58 volts
  • Color coded for rating characteristics
  • -40°F (-40°C) to 257°F (125°C)
  • Use with low profile mini fuse holders
Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Waytek, Inc.
Product Category Fuses Fuses Fuses
Product Number F4282-ND 089107.5U 46294
Product Name Fuses Circuit Protection - Fuses Littelfuse Low Profile MINI Fuse, 7.5A, Brown, 089107.5U
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification - 0234006. - Littelfuse, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (with leads)
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details