FUSE BOARD MOUNT 28MA 63VDC 0603
28mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
28mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
28mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | F0603G0R02FNTR | 478-13097-1-ND | F0603G0R02FNTR |
Product Name | Circuit Protection - Fuses | Fuses | High Speed Fuse |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Rated Voltage | 63 volts | 63 volts | |
Rated Current | 0.0280 amps | 0.0280 amps | |
Rated Breaking Capacity | 50 amps | 50 amps |