FUSE BRD MNT 5A 125VAC/VDC 2SMD
Suitable for all SMD soldering processes. Fuseholder type OHM63 (stock-no. 167-5194) must be ordered separately . UL94V-0 rated thermoplastic body, tin-plated brass terminals
Current Rating = 5A
Voltage Rating = 125V ac/dc
Length = 7.4mm
Width = 3.1mm
Height = 2.6mm
Dimensions = 7.4 x 3.1 x 2.6mm
Fuse Speed = F
Body Material = Thermoplastic
Breaking Capacity at Maximum Voltage Rating = 100 A @ 125 V ac/dc
Minimum Operating Temperature = -55°C
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 3404.0017.11 | 131741 | 486-2083-ND | 16F2126 |
Product Name | Circuit Protection - Fuses | Fuses | Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
Rated Voltage | 125 volts | 125 volts | 125 volts | |
Rated Current | 5 amps | 5 amps | 5 amps | |
Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |
Fuse Type | PC Board | PC Board |