Mersen 15.5kV Clip-Lock Mount Transformer Fuses A155C1D0R0-10E

Description
Mersen Amp-Trap fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These general purpose current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double or triple barrels 3 inch diameter (size D) and mount in unique cam-locking clips for superior connections as well as easy installation and replacement. Features UL listed for compatibility with UL listed equipment Clip-lock mounting for reliable high integrity connection into circuit Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse 2 lb tripped force - 0.50 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5kV Clip-Lock Mount Transformer Fuses - A155C1D0R0-10E - Mersen
Newburyport, MA, USA
15.5kV Clip-Lock Mount Transformer Fuses
A155C1D0R0-10E
15.5kV Clip-Lock Mount Transformer Fuses A155C1D0R0-10E
Mersen Amp-Trap fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These general purpose current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double or triple barrels 3 inch diameter (size D) and mount in unique cam-locking clips for superior connections as well as easy installation and replacement. Features UL listed for compatibility with UL listed equipment Clip-lock mounting for reliable high integrity connection into circuit Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse 2 lb tripped force - 0.50 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems

Mersen Amp-Trap fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These general purpose current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double or triple barrels 3 inch diameter (size D) and mount in unique cam-locking clips for superior connections as well as easy installation and replacement.
Features

  • UL listed for compatibility with UL listed equipment
  • Clip-lock mounting for reliable high integrity connection into circuit
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse
  • 2 lb tripped force - 0.50 Inch

Applications

  • Protection for 5.5kV to 15.5kV transformers or distribution systems
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A155C1D0R0-10E
Product Name 15.5kV Clip-Lock Mount Transformer Fuses
Fuse Material PolyTube
Mounting Clip-lock
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0218005. - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; IEC
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers
Miniature Fuse with Pigtail, 5.4 x 22.5 mm, Quick-Acting F, cULus, 250 VAC - FSK 5x20 Pigtail - SCHURTER Inc
Specs
Fuse Type Miniature
Fuse Material Glass
Approvals / Standards RoHS; UL; IEC
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details