Mersen 7.2 kV DIN Mount Motor A072D1DSR0-9R

Description
Amp-Trap® R-Rated DIN style fuses are current-limiting, high interrupting rating fuses, intended for the short circuit protection of medium voltage motors and motor controllers. This product range offers North American R-Rated performance in the IEC 282-1 DIN mounting configuration of 442mm. R-Rated fuses are applied as back up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. Amp-Trap R-Rated, DIN type fuses are offered in voltage ratings of 3.3kV, 5.3kV and 7.2kV in ratings from 2R to 19R. All fuses within this product group are UL component recognized. DEFINITIONS: *R-Rating: R-Rated fuses are back-up fuses that operate as follows (Per ANSI C37.46-2000): An R-Rated fuse will melt in the range of 15 to 35 seconds at a value of current equal to 100 times the “R” rating *Back-up Current-Limiting Fuses: A back-up current-limiting fuse is a fuse that can interrupt any current between its rated minimum interrupting current and its maximum interrupting current. Back-up fuses are not designed or intended to open under overload conditions *Continuous Ampere Rating at 40°C: The continuous amp rating defines the thermal capability of the fuse per ANSI C37.46 and should not be the sole factor in fuse selection *Spring-Reinforced Clip MR45 & Spring Ref.# L096472 *Fuse-Holder: SI 24/442 Ref # K209424 In compliance with IEC 282-1, DIN standard 43625 *Note: Ratings above 19R may be achieved by paralleling fuses. Please consult factory for details Features Clip mount DIN 45: R-Rated fuses with North American ANSI characteristics in a standard DIN 442mm size Current-limiting for superior equipment protection Blown fuse indicator provides positive identification of open fuse. 4.5lb tripping force - 1.0” Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.2 kV DIN Mount Motor - A072D1DSR0-9R - Mersen
Newburyport, MA, USA
7.2 kV DIN Mount Motor
A072D1DSR0-9R
7.2 kV DIN Mount Motor A072D1DSR0-9R
Amp-Trap® R-Rated DIN style fuses are current-limiting, high interrupting rating fuses, intended for the short circuit protection of medium voltage motors and motor controllers. This product range offers North American R-Rated performance in the IEC 282-1 DIN mounting configuration of 442mm. R-Rated fuses are applied as back up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. Amp-Trap R-Rated, DIN type fuses are offered in voltage ratings of 3.3kV, 5.3kV and 7.2kV in ratings from 2R to 19R. All fuses within this product group are UL component recognized. DEFINITIONS: *R-Rating: R-Rated fuses are back-up fuses that operate as follows (Per ANSI C37.46-2000): An R-Rated fuse will melt in the range of 15 to 35 seconds at a value of current equal to 100 times the “R” rating *Back-up Current-Limiting Fuses: A back-up current-limiting fuse is a fuse that can interrupt any current between its rated minimum interrupting current and its maximum interrupting current. Back-up fuses are not designed or intended to open under overload conditions *Continuous Ampere Rating at 40°C: The continuous amp rating defines the thermal capability of the fuse per ANSI C37.46 and should not be the sole factor in fuse selection *Spring-Reinforced Clip MR45 & Spring Ref.# L096472 *Fuse-Holder: SI 24/442 Ref # K209424 In compliance with IEC 282-1, DIN standard 43625 *Note: Ratings above 19R may be achieved by paralleling fuses. Please consult factory for details Features Clip mount DIN 45: R-Rated fuses with North American ANSI characteristics in a standard DIN 442mm size Current-limiting for superior equipment protection Blown fuse indicator provides positive identification of open fuse. 4.5lb tripping force - 1.0” Applications Short circuit protection of medium voltage motors and motor controllers

Amp-Trap® R-Rated DIN style fuses are current-limiting, high interrupting rating fuses, intended for the short circuit protection of medium voltage motors and motor controllers. This product range offers North American R-Rated performance in the IEC 282-1 DIN mounting configuration of 442mm. R-Rated fuses are applied as back up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. Amp-Trap R-Rated, DIN type fuses are offered in voltage ratings of 3.3kV, 5.3kV and 7.2kV in ratings from 2R to 19R. All fuses within this product group are UL component recognized. DEFINITIONS: *R-Rating: R-Rated fuses are back-up fuses that operate as follows (Per ANSI C37.46-2000): An R-Rated fuse will melt in the range of 15 to 35 seconds at a value of current equal to 100 times the “R” rating *Back-up Current-Limiting Fuses: A back-up current-limiting fuse is a fuse that can interrupt any current between its rated minimum interrupting current and its maximum interrupting current. Back-up fuses are not designed or intended to open under overload conditions *Continuous Ampere Rating at 40°C: The continuous amp rating defines the thermal capability of the fuse per ANSI C37.46 and should not be the sole factor in fuse selection *Spring-Reinforced Clip MR45 & Spring Ref.# L096472 *Fuse-Holder: SI 24/442 Ref # K209424 In compliance with IEC 282-1, DIN standard 43625 *Note: Ratings above 19R may be achieved by paralleling fuses. Please consult factory for details
Features

  • Clip mount DIN 45: R-Rated fuses with North American ANSI characteristics in a standard DIN 442mm size
  • Current-limiting for superior equipment protection
  • Blown fuse indicator provides positive identification of open fuse. 4.5lb tripping force - 1.0”

Applications

  • Short circuit protection of medium voltage motors and motor controllers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A072D1DSR0-9R
Product Name 7.2 kV DIN Mount Motor
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; IEC
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

FLAT-PAK® Slo-Blo® Subminiature Fuse - 0203.750 - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Mounting Solderable (Surface Mount Technology)
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers
Fuse NH-DIN1 - DIN1C 500V (gG) - NH-DIN1 - DIN1C 500V - SCHURTER Inc
Specs
Approvals / Standards VDE
Rated Voltage 500 volts
Rated Breaking Capacity 120000 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details