Mersen 1.0 KV - 1.5kV CAPACITOR A150C75-10

Description
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 KV - 1.5kV CAPACITOR - A150C75-10 - Mersen
Newburyport, MA, USA
1.0 KV - 1.5kV CAPACITOR
A150C75-10
1.0 KV - 1.5kV CAPACITOR A150C75-10
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder

Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users.
Features

  • High interrupting capacity
  • Current-limiting
  • Blown fuse indicator
  • Direct mounting
  • Clip style mounting
  • Bus mounting
  • Non-venting for silent operation

Applications

  • Protection of capacitors
  • Power Factor Correction Equipment
  • Harmonic Filtering Equipment
  • Induction Heating System
  • High Power Drive
  • Welder
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A150C75-10
Product Name 1.0 KV - 1.5kV CAPACITOR
Fuse Material GMG
Mounting Direct Mount
Approvals / Standards RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224008. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (with leads)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers
Cartridge Fuse, 6.3x32 mm, 400-500 VAC, 400 VDC, 1-32 A, High Breaking Capacity up to 3500 A - SHT 6.3x32 - SCHURTER Inc
Specs
Fuse Material Ceramic
Mounting Replaceable
Approvals / Standards RoHS; UL; IEC
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details