FUSE CARTRIDGE 6A 1KVDC 5AG
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934854-0SPF006.H
Series: POWR-GARD® SPF
Features: 6A AC 1 kV DC Fuse Cartridge Holder
Package: Bulk
Package: 5AG, 10mm x 38mm (Midget)
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040
Other Part Number: SPF006.H, -0SPF006.H, SPF 6A
6A AC 1kV DC Fuse Cartridge Holder
Acme Chip Technology Co., Limited | Win Source Electronics | DigiKey | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 0SPF006.H | 934854-0SPF006.H | 0SPF006.H-ND |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses - 0SPF006.H | Electrical, Specialty Fuses |
Rated Voltage | 1000 volts |