Stock Drive Products & Sterling Instrument - SDP/SI 132lb Max Base Mounts (inch) A10Z22M7204C

Description
Base Mount suitable for 6.20 – 12.35lb static load and a vertical Natural frequency of 7 to 10 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
132lb Max Base Mounts (inch) - A10Z22M7204C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
132lb Max Base Mounts (inch)
A10Z22M7204C
132lb Max Base Mounts (inch) A10Z22M7204C
Base Mount suitable for 6.20 – 12.35lb static load and a vertical Natural frequency of 7 to 10 Hz

Base Mount suitable for 6.20 – 12.35lb static load and a vertical Natural frequency of 7 to 10 Hz

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z22M7204C
Product Name 132lb Max Base Mounts (inch)
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

100-12000 lb Leveling Base Mounts (inch) - A10Z25-LM8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Leveling Foot
Frequency at Load 8 to 12 Hz
View Details
Rubber Finger Flex Mount (inch) - A10R 4-1505C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.66 inch (16.66 mm)
View Details
Rubber Cylindrical Mounts (inch) - A10Z 2-312C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Rubber Cylindrical Mounts (inch)
Load Capacity 158.00 lbs (71.66 kg)
View Details
Ring Style Vibration Mounts (metric) - A10Z47MRM2303HB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 882.00 to 3528.00 lbs (400.00 to 1600.00 kg)
View Details