RS Pro height adjustable mounts are used for levelling and support. Suitable for use in a wide variety of applications including lathes, milling machines, machining centres and conveyor systems. The VF mounts are used for levelling and support, it in many applications including lathes, milling machines, machining centres and conveyor systems. The base rubber is made of oil resistant NBR, with the stainless steel versions being commonly used in the food industry. These feet satisfy REACH and RoHS regulations.
Static Load Capacity = 1500kg
Thread Size = M16
Thread Length = 100mm
Tilt Angle = 10°
Foot Material = Rubber
Base Material = Steel
Shore Hardness = 80Shore A
Diameter = 63mm
Overall Height = 119mm
Foot Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 1263554 |
Application | Leveling |