Up to ±10° of axial articulation. Suitable for: Food processing, medical, electronic, lab equipment/machinery
Static Load Capacity = 750kg
Thread Size = M12
Thread Length = 150mm
Tilt Angle = 10°
Foot Material = Stainless Steel
Base Material = Stainless Steel
Diameter = 55mm
Overall Height = 177mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 4482046 |
Application | Leveling |