RS marine mounts have been given a marine approval certificate (DNV certification). These anti-vibration mounts are ideally suited to mobile applications and have anti-corrosive properties. The top protects the inside from corrosive materials like oil and diesel and environmental corrosion like ozone and UV light.
Anti-vibration marine mounts are suited for use in a wide range of applications including, pumps, marine land units, mobile electrical panels, industrial vehicles, compressors, ventilators, marine propellers and hydraulic power units. Available in a range of sizes and hardness for vibration isolation to meet
Marine Approval Certificated (DNV certification). Anticorrosive treated for outdoor use. RoHs Compliant
Type = Large
Thread Size = M20
Overall Height = 68mm
Foot Shape = Diamond
Static Load Capacity = 525kg
Material = Elastomer
Series = Marine
Mounting Type = Screw-in
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 7842763 |
Application | Leveling |