RS Pro anti-vibration flange mounts designed for use on static load applications to give maximum isolation from vibrating machinery. Suitable for use in a wide variety of applications including small pumps, engines and light electronic equipment.
Achieves high isolation values (both active and passive) of low frequency vibration. Attenuates shock loads due to its deflection capacity
Type = Anti-Vibration Mount
Thread Size = M12
Diameter = 150mm
Foot Height = 63mm
Foot Shape = Round
Material = Natural Rubber
Shore Hardness = 60Shore A
Metalwork = Stainless Steel
Compression Load = 500kg
Compression Deflection = 13mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 1263905 |
Application | Leveling; Vibration Isolation |