A machine mount that is specially designed to provide stable levelling of lighter equipment such as engineering machines, equipment cabinets, office machines and domestic appliances. These galvanised machine mounts consist of a galvanized levelling screw with an articulated foot that allows inclinations of up to 10 degrees. The underside of the mount is coated with a thin friction mat of specially treated nitrile rubber that guarantees stable installation on most surfaces under normal conditions.
Galvanised steel levelling feet mounted on an articulated base. Allows inclinations of up to 10° to the substratum. Galvanised steel levelling screws, property class S8. 1mm thick high friction rubber pad. Transverse loads and collapsing stress will reduce load capacity
Static Load Capacity = 2000kg
Thread Size = M14
Thread Length = 80mm
Tilt Angle = 10°
Foot Material = Rubber
Base Material = Galvanised Steel
Diameter = 60mm
Overall Height = 110mm
Foot Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 4237032 |
Application | Leveling |