Steel with powder coated base and a fixed nickel plated stud. Vibration dampening pad of bonded cellular material manufactured from a mixture of synthetic rubber and cork particles. Offers tough resilient dampening with high co-efficient of friction and resistance to water, fuel, oils, spirits and cutting fluids
Static Load Capacity = 95kg
Thread Size = M10
Thread Length = 100mm
Tilt Angle = 0°
Foot Material = Powder Coated
Base Material = Nickel Plated Steel
Diameter = 60mm
Overall Height = 117mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 4052651 |
Application | Leveling |