. Peripherals, test equipment, etc. up to 500 lbs (227 kg) capacity each.
. Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 2�h diameter.
. Imperial stem sizes from 8-32 to 1.2�h -13 x 1.2�h to 4�h long.
. Metric stem sizes available on many models.
Delrin base, black finish available
Jilson Group (The) | Magnus Mobility Systems, Inc. | |
---|---|---|
Product Category | Vibration Isolators and Machine Mounts | Vibration Isolators and Machine Mounts |
Product Number | LLD-D-E-2002 | LLD-D-E-2002 |
Product Name | Light Duty Leveler - Series LLD | Professional Group Leveler |
Type | Leveling Foot (optional feature) | Leveling Foot |
Application | Leveling | |
Features | Metric (optional feature); Stainless Steel; Swivel Heads; Threaded Stud (optional feature); Available Without Stud | |
Load Capacity | 200.00 lbs (90.70 kg) |