. Peripherals, test equipment, etc. up to 500 lbs (227 kg) capacity each.
. Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 2�h diameter.
. Imperial stem sizes from 8-32 to 1.2�h -13 x 1.2�h to 4�h long.
. Metric stem sizes available on many models.
For peripherals, test equipment etc. up to 500 lbs
Jilson Group (The) | Magnus Mobility Systems, Inc. | |
---|---|---|
Product Category | Vibration Isolators and Machine Mounts | Vibration Isolators and Machine Mounts |
Product Number | LLD-NS-D-506 | LLD-NS-D-506 |
Product Name | Light Duty Leveler - Series LLD | Light Duty Leveler |
Type | Leveling Foot (optional feature) | Leveling Foot |
Application | Leveling | |
Features | Metric (optional feature); Stainless Steel (optional feature); Threaded Stud | |
Load Capacity | 150.00 lbs (68.03 kg) |