Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
CTI Electronics Corporation | |
---|---|
Product Category | Industrial Joysticks |
Product Number | Model F1000-N33 Series |
Product Name | NEMA 4 Industrial Joystick with Pushbutton |
Joystick Application | Precision Joystick Controller |
Grip Style | Straight or Conical Tube |
Handle Options | Trigger or Pushbutton Handle |
Mounting | Panel |
Joystick Technology | Inductive (Noncontact) |