Parker 2-way solenoid valves are used in a wide variety of applications with or without pressure differential. Ideally suited for air, liquids and gases, these valves are available with a brass or stainless steel body.
Supply Voltage = 24 V dc
Number of Ports = 2
Operation = Solenoid
Connection = 3/8 in BSP
Connection Size = 3/4in
Default Valve Position = NC
Suitable Applications = Air, Oil, Water
Type = 2/2
Orifice Diameter = 15mm
Body Material = Stainless Steel
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1254084 |
Valve Type | Solenoid |
Primary Material | Stainless Steel |
Media | Water; Air |
Valve Size | 0.38 inch (9.52 mm) |