TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing air, special gas mix regulation hard suit diving and high pressure tube trailer gas reduction applications.
Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | 44-1300 Series |
Product Name | High Flow/High Pressure Regulator |
Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature) |
Media | Air; Compressed Air |
Valve Size | 0.25 to 0.38 inch (6.35 to 9.52 mm) |
Maximum Pressure | 6000.00 psi (4223 m H2O) |
Number of Ports | 2 |