Air Power Products Limited Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display...
Receiver-Mounted Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame.
For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming...
The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with...
The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components...
Chemical agitation Pneumatic conveying Combustion air service Suction gripping Air knife blowoff Dust collection Printing press processes Paper trim removal Fume exhaust Air tables & frames Powder/granular fluidizing Waste water...
Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil...