Air Power Products Limited Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| Compact, Lightweight, Cost Effective Compact and lightweight, Dew Diligence Membrane air dryers easily integrate into existing compressed air systems with minimal effort and installation cost. Dew Diligence dryers are cost... | |
| Energy efficient Reduce energy costs to approximately 50% compared to heatless twintower compressed air dryers Minus 40ºC nominal pressure dew point Capacities from 115 SCFM & larger Automated PLC control... | |
| Coalescing pre-filters with automatic timed auto drain valves. Housings have internal corrosion resistant electroplating. Optional stainless steel housings are available. Particulate after filters to remove desiccant fines and contaminants. Activated... | |
| Desiccant towers are CRN registered as pressure fittings for use in Canadian provinces. 3-Way double air piloted inlet switching valve with viton seals, directs inlet air flow to each tower. | |
| Minus 40ºC & Lower Pressure Dew Points Pressure Vessels are ASME Compliant & Provincially Registered Completed dryer piping is CRN registered for Ontario under TSSA 3 Year Switching Valve Warranty... |